Powerex, Inc. Power Drivers - Modules - PS21265-AP PS21265-AP

Description
Manufacturer: Powerex Inc. Win Source Part Number: 1239418-PS21265-AP Series: Intellimod Type: IGBT Package: 26-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 3 Phase Current: 20A Voltage - Isolation: 2500VDC Family Name: PS21265-AP Categories: Discrete Semiconductor Products Manufacturer Homepage: www.pwrx.com Introduction Date: May 27, 2005 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 1239418-PS21265-AP Series: Intellimod Type: IGBT Package: 26-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 3 Phase Current: 20A Voltage - Isolation: 2500VDC Family Name: PS21265-AP Categories: Discrete Semiconductor Products Manufacturer Homepage: www.pwrx.com Introduction Date: May 27, 2005 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PS21265-AP - 1239418-PS21265-AP - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PS21265-AP
1239418-PS21265-AP
Power Drivers - Modules - PS21265-AP 1239418-PS21265-AP
Manufacturer: Powerex Inc. Win Source Part Number: 1239418-PS21265-AP Series: Intellimod Type: IGBT Package: 26-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 3 Phase Current: 20A Voltage - Isolation: 2500VDC Family Name: PS21265-AP Categories: Discrete Semiconductor Products Manufacturer Homepage: www.pwrx.com Introduction Date: May 27, 2005 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Powerex Inc.
Win Source Part Number: 1239418-PS21265-AP
Series: Intellimod
Type: IGBT
Package: 26-PowerDIP Module (1.370", 34.80mm)
Voltage: 600V
Configuration: 3 Phase
Current: 20A
Voltage - Isolation: 2500VDC
Family Name: PS21265-AP
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.pwrx.com
Introduction Date: May 27, 2005
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1239418-PS21265-AP
Product Name Power Drivers - Modules - PS21265-AP
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53350BD12748-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
 - 74HCT4514PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT355
Packing Method Tape Reel; Tape & Reel; Other
View Details