Powerex, Inc. Power Drivers - Modules - PS21254 PS21254

Description
Manufacturer: Powerex Inc. Win Source Part Number: 210235-PS21254 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Isolation Voltage: 2500VDC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: 41-PowerDIP Module (1.370", 34.80mm), 26 Leads Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 210235-PS21254 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Isolation Voltage: 2500VDC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: 41-PowerDIP Module (1.370", 34.80mm), 26 Leads Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PS21254 - 210235-PS21254 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PS21254
210235-PS21254
Power Drivers - Modules - PS21254 210235-PS21254
Manufacturer: Powerex Inc. Win Source Part Number: 210235-PS21254 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Isolation Voltage: 2500VDC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: 41-PowerDIP Module (1.370", 34.80mm), 26 Leads Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Powerex Inc.
Win Source Part Number: 210235-PS21254
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 15A
Isolation Voltage: 2500VDC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Dimension: 41-PowerDIP Module (1.370", 34.80mm), 26 Leads
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 210235-PS21254
Product Name Power Drivers - Modules - PS21254
Unlock Full Specs
to access all available technical data

Similar Products

 - 55463/BPA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP8
Packing Method Tube; Tube; Other
View Details
5KV Gate Driver IC - 906-SI8220CD-D-ISR - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Rise Time 20 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR)
View Details
2 suppliers
 - 74HCT126PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT402
Packing Method Tape Reel; Tape & Reel; Other
View Details