Powerex, Inc. Power Drivers - Modules - PS21245-EP PS21245-EP

Description
Manufacturer: Powerex Inc. Win Source Part Number: 792479-PS21245-EP Series: Intellimod Type: IGBT Package: 41-PowerDIP Module (1.370", 34.80mm), 26 Leads Voltage: 600V Configuration: 3 Phase Current: 20A Voltage - Isolation: 2500VDC Part Status: Obsolete(EOL) Family Name: PS21245-EP Categories: Discrete Semiconductor Products Introduction Date: December 16, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 792479-PS21245-EP Series: Intellimod Type: IGBT Package: 41-PowerDIP Module (1.370", 34.80mm), 26 Leads Voltage: 600V Configuration: 3 Phase Current: 20A Voltage - Isolation: 2500VDC Part Status: Obsolete(EOL) Family Name: PS21245-EP Categories: Discrete Semiconductor Products Introduction Date: December 16, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PS21245-EP - 792479-PS21245-EP - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PS21245-EP
792479-PS21245-EP
Power Drivers - Modules - PS21245-EP 792479-PS21245-EP
Manufacturer: Powerex Inc. Win Source Part Number: 792479-PS21245-EP Series: Intellimod Type: IGBT Package: 41-PowerDIP Module (1.370", 34.80mm), 26 Leads Voltage: 600V Configuration: 3 Phase Current: 20A Voltage - Isolation: 2500VDC Part Status: Obsolete(EOL) Family Name: PS21245-EP Categories: Discrete Semiconductor Products Introduction Date: December 16, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Powerex Inc.
Win Source Part Number: 792479-PS21245-EP
Series: Intellimod
Type: IGBT
Package: 41-PowerDIP Module (1.370", 34.80mm), 26 Leads
Voltage: 600V
Configuration: 3 Phase
Current: 20A
Voltage - Isolation: 2500VDC
Part Status: Obsolete(EOL)
Family Name: PS21245-EP
Categories: Discrete Semiconductor Products
Introduction Date: December 16, 2004
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 792479-PS21245-EP
Product Name Power Drivers - Modules - PS21245-EP
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVP1102RGTR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.6 volts
Switching Frequency 2.00E6 kHz
View Details
 - 55463/BPA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP8
Packing Method Tube; Tube; Other
View Details
 - 74AHC138D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO16
Packing Method Tube; Tube; Other
View Details