Powerex, Inc. Discrete Semiconductor Products - Power Driver Modules PS21244-EP

Description
Win Source Part Number: 1315549-PS21244-EP Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 600 V Configuration: 3 Phase Current: 15 A Voltage - Isolation: 2500VDC Mounting Type: Through Hole Package / Case: 41-PowerDIP Module (1.370", 34.80mm), 26 Leads ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Powerex Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1315549-PS21244-EP Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 600 V Configuration: 3 Phase Current: 15 A Voltage - Isolation: 2500VDC Mounting Type: Through Hole Package / Case: 41-PowerDIP Module (1.370", 34.80mm), 26 Leads ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Powerex Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1315549-PS21244-EP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1315549-PS21244-EP
Discrete Semiconductor Products - Power Driver Modules 1315549-PS21244-EP
Win Source Part Number: 1315549-PS21244-EP Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 600 V Configuration: 3 Phase Current: 15 A Voltage - Isolation: 2500VDC Mounting Type: Through Hole Package / Case: 41-PowerDIP Module (1.370", 34.80mm), 26 Leads ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Powerex Inc. Product Status: Obsolete

Win Source Part Number: 1315549-PS21244-EP
Category: Discrete Semiconductor Products>Power Driver Modules
Series: Intellimod™
Type: IGBT
Package: Bulk
Voltage: 600 V
Configuration: 3 Phase
Current: 15 A
Voltage - Isolation: 2500VDC
Mounting Type: Through Hole
Package / Case: 41-PowerDIP Module (1.370", 34.80mm), 26 Leads
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Powerex Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1315549-PS21244-EP
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6810SLW-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers
Clock Buffers, Drivers - SI53352BD13107-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Gate Drivers - 1727-NGD4300DD-Q100JTR-ND - DigiKey
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 5 amps
View Details