Powerex, Inc. Power Drivers - Modules - PS12015-A PS12015-A

Description
Manufacturer: Powerex Inc. Win Source Part Number: 1239397-PS12015-A Type: IGBT Package: 36-PowerDIP Module (3.100", 78.75mm) Voltage: 1200V Configuration: 3 Phase Current: 15A Voltage - Isolation: 2500Vrms Part Status: Obsolete(EOL) Family Name: PS12015-A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.pwrx.com Introduction Date: January 25, 2000 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 1239397-PS12015-A Type: IGBT Package: 36-PowerDIP Module (3.100", 78.75mm) Voltage: 1200V Configuration: 3 Phase Current: 15A Voltage - Isolation: 2500Vrms Part Status: Obsolete(EOL) Family Name: PS12015-A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.pwrx.com Introduction Date: January 25, 2000 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PS12015-A - 1239397-PS12015-A - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PS12015-A
1239397-PS12015-A
Power Drivers - Modules - PS12015-A 1239397-PS12015-A
Manufacturer: Powerex Inc. Win Source Part Number: 1239397-PS12015-A Type: IGBT Package: 36-PowerDIP Module (3.100", 78.75mm) Voltage: 1200V Configuration: 3 Phase Current: 15A Voltage - Isolation: 2500Vrms Part Status: Obsolete(EOL) Family Name: PS12015-A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.pwrx.com Introduction Date: January 25, 2000 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2

Manufacturer: Powerex Inc.
Win Source Part Number: 1239397-PS12015-A
Type: IGBT
Package: 36-PowerDIP Module (3.100", 78.75mm)
Voltage: 1200V
Configuration: 3 Phase
Current: 15A
Voltage - Isolation: 2500Vrms
Part Status: Obsolete(EOL)
Family Name: PS12015-A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.pwrx.com
Introduction Date: January 25, 2000
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1239397-PS12015-A
Product Name Power Drivers - Modules - PS12015-A
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6810SLWTR - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 10
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Driver IC - 906-1ED3830MU12MXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 2; 2
Supply Voltage 3 to 25 volts
Rise Time 15 ns
View Details
4 suppliers
 - 74CBTLV3125DS,118 - Rochester Electronics
Specs
Package Type SOT519
Packing Method Tape Reel; Tape & Reel; Other
View Details