Powerex, Inc. Power Drivers - Modules - PS11011 PS11011

Description
Manufacturer: Powerex Inc. Win Source Part Number: 930849-PS11011 Features: Power Driver Module IGBT 3 Phase 600 V 2 A 40-PowerDIP Module (2.835", 72.00mm), 33 Leads Package: 40-PowerDIP Module (2.835", 72.00mm), 33 Leads Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 930849-PS11011 Features: Power Driver Module IGBT 3 Phase 600 V 2 A 40-PowerDIP Module (2.835", 72.00mm), 33 Leads Package: 40-PowerDIP Module (2.835", 72.00mm), 33 Leads Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PS11011 - 930849-PS11011 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PS11011
930849-PS11011
Power Drivers - Modules - PS11011 930849-PS11011
Manufacturer: Powerex Inc. Win Source Part Number: 930849-PS11011 Features: Power Driver Module IGBT 3 Phase 600 V 2 A 40-PowerDIP Module (2.835", 72.00mm), 33 Leads Package: 40-PowerDIP Module (2.835", 72.00mm), 33 Leads Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Powerex Inc.
Win Source Part Number: 930849-PS11011
Features: Power Driver Module IGBT 3 Phase 600 V 2 A 40-PowerDIP Module (2.835", 72.00mm), 33 Leads
Package: 40-PowerDIP Module (2.835", 72.00mm), 33 Leads
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 930849-PS11011
Product Name Power Drivers - Modules - PS11011
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53354BD13610-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
 - 74LVC2G240GF,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1089
Packing Method Tape Reel; Tape & Reel; Other
View Details