The PRXS800HF17I4C1 is a half-bridge SiC MOSFET power module rated for 1700 V and 800 A, designed for motor drives and renewable energy applications. It features a copper baseplate, integrated thermistor, and low thermal resistance with Si₃N₄ AMB technology. The module has a weight of 340 g, with a creepage distance of 10 mm between terminals and 12.5 mm from terminal to heatsink, and an isolation voltage of 4.0 kV RMS. Static drain-source on-state resistance is 2.8 mΩ at 25°C, with a junction-to-case thermal resistance of 0.038 K/W. Maximum junction temperature is 200°C, and storage temperature ranges from -55°C to 150°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PRXS800HF17I4C1 |
| Product Name | Silicon Carbide MOSFET Modules |