The PRXS400HF17I3C2 is a 1700V/400A half-bridge silicon carbide MOSFET module designed for motor drives, renewable energy systems, and UPS applications. It features a copper base measuring 79mm by 62mm, pressfit terminals, and an integrated thermistor. The module has a maximum junction temperature of 175°C, a gate-source voltage rating of ±20V, and continuous drain current ratings of 420A at 25°C and 330A at 80°C. It achieves low conduction loss with an RDS(on) of 5.2mΩ at 25°C and 15V gate bias. The isolation voltage is 4.0kV RMS, with a creepage distance of 14.5mm between terminal and heatsink. The package weighs 250g and supports mounting torque of 3 to 6 Nm for M5 and M6 fasteners.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PRXS400HF17I3C2 |
| Product Name | Silicon Carbide MOSFET Modules |