The PRXS02FB12HDB1 is a three-phase silicon carbide (SiC) MOSFET power module designed for xEV and motor drive applications. It features a 1200 V blocking voltage, continuous drain current of 685 A at 25°C, and an on-state resistance of 1.7 mΩ at 25°C. The module uses a copper-nickel base plate with direct cooling and an Si₃N₄ AMB substrate, and includes an internal thermistor. It has a maximum junction temperature of 175°C, a module weight of 798 g, and mounting torque of 1.8 to 2.2 Nm for M4 screws. Electrical isolation between main terminals and base plate is 4.2 kV, with a creepage distance of 9 mm and clearance of 4.5 mm. The device has a thermal resistance of 0.078 K/W from junction to cooling fluid.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PRXS02FB12HDB1 |
| Product Name | Silicon Carbide MOSFET Modules |