The PMS0400065M is a silicon carbide power MOSFET in a TO-247-4L package, rated for a maximum drain-source voltage of 650 V and a continuous drain current of 35 A at 100°C case temperature. Its drain-source on-state resistance is 34 mΩ at 15 V gate-source voltage and 17.6 A drain current, rising to 35 mΩ at 175°C junction temperature. The gate-source operating voltage is recommended between -5 V and +15 V. The device operates with a junction and storage temperature range of -55°C to 175°C. The body diode forward voltage is 2.8 V at -5 V gate-source voltage and 8.8 A current.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PMS0400065M |
| Product Name | Silicon Carbide MOSFETs |
| rDS(on) | 0.0400 ohms |