Powerex, Inc. Power Drivers - Modules - PM800HSA060 PM800HSA060

Description
Manufacturer: Powerex Inc. Win Source Part Number: 278039-PM800HSA060 Type: IGBT Voltage: 600V Configuration: Half Phase Inverter Current: 800A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Package: Power Module Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Powerex Inc. Win Source Part Number: 278039-PM800HSA060 Type: IGBT Voltage: 600V Configuration: Half Phase Inverter Current: 800A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Package: Power Module Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PM800HSA060 - 278039-PM800HSA060 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PM800HSA060
278039-PM800HSA060
Power Drivers - Modules - PM800HSA060 278039-PM800HSA060
Manufacturer: Powerex Inc. Win Source Part Number: 278039-PM800HSA060 Type: IGBT Voltage: 600V Configuration: Half Phase Inverter Current: 800A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Package: Power Module Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)

Manufacturer: Powerex Inc.
Win Source Part Number: 278039-PM800HSA060
Type: IGBT
Voltage: 600V
Configuration: Half Phase Inverter
Current: 800A
Voltage - Isolation: 2500Vrms
Categories: Discrete Semiconductor Products
Status: Obsolete
Manufacturer Package: Power Module
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 278039-PM800HSA060
Product Name Power Drivers - Modules - PM800HSA060
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - 100315W-QMLV - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.2 to 5.7 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 54141DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
 - 74LVC2G240GN,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1116
Packing Method Tape Reel; Tape & Reel; Other
View Details