Powerex, Inc. Power Drivers - Modules - PM75RL1A120 PM75RL1A120

Description
Manufacturer: Powerex Inc. Win Source Part Number: 890034-PM75RL1A120 Series: Intellimod™ Features: Power Driver Module IGBT 3 Phase 1.2 kV 75 A Power Module Package: Power Module Package: Bulk Mounting: Chassis Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 890034-PM75RL1A120 Series: Intellimod™ Features: Power Driver Module IGBT 3 Phase 1.2 kV 75 A Power Module Package: Power Module Package: Bulk Mounting: Chassis Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PM75RL1A120 - 890034-PM75RL1A120 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PM75RL1A120
890034-PM75RL1A120
Power Drivers - Modules - PM75RL1A120 890034-PM75RL1A120
Manufacturer: Powerex Inc. Win Source Part Number: 890034-PM75RL1A120 Series: Intellimod™ Features: Power Driver Module IGBT 3 Phase 1.2 kV 75 A Power Module Package: Power Module Package: Bulk Mounting: Chassis Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Powerex Inc.
Win Source Part Number: 890034-PM75RL1A120
Series: Intellimod™
Features: Power Driver Module IGBT 3 Phase 1.2 kV 75 A Power Module
Package: Power Module
Package: Bulk
Mounting: Chassis Mount
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 890034-PM75RL1A120
Product Name Power Drivers - Modules - PM75RL1A120
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53352BD11443-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
LED Drivers - A6278ELPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Current 0.0755 amps
View Details
 - 55ALS194/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details