Powerex, Inc. Power Drivers - Modules - PM75CSD120 PM75CSD120

Description
Manufacturer: Powerex Inc. Win Source Part Number: 278020-PM75CSD120 Type: IGBT Voltage: 1200V Configuration: 3 Phase Current: 75A Isolation Voltage: 2500VDC Family Name: PM75CSD120 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: Power Module Introduction Date: May 10, 2001 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 278020-PM75CSD120 Type: IGBT Voltage: 1200V Configuration: 3 Phase Current: 75A Isolation Voltage: 2500VDC Family Name: PM75CSD120 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: Power Module Introduction Date: May 10, 2001 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PM75CSD120 - 278020-PM75CSD120 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PM75CSD120
278020-PM75CSD120
Power Drivers - Modules - PM75CSD120 278020-PM75CSD120
Manufacturer: Powerex Inc. Win Source Part Number: 278020-PM75CSD120 Type: IGBT Voltage: 1200V Configuration: 3 Phase Current: 75A Isolation Voltage: 2500VDC Family Name: PM75CSD120 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: Power Module Introduction Date: May 10, 2001 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Powerex Inc.
Win Source Part Number: 278020-PM75CSD120
Type: IGBT
Voltage: 1200V
Configuration: 3 Phase
Current: 75A
Isolation Voltage: 2500VDC
Family Name: PM75CSD120
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Dimension: Power Module
Introduction Date: May 10, 2001
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 278020-PM75CSD120
Product Name Power Drivers - Modules - PM75CSD120
Unlock Full Specs
to access all available technical data

Similar Products

 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details
2.5KV Gate Driver IC - 906-1EDC60I12AHXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
4 suppliers
 - 74AUP1G125GF,132 - Rochester Electronics
Nexperia B.V.
Specs
Package Type XSON6
Packing Method Tape Reel; Tape & Reel; Other
View Details