Powerex, Inc. Discrete Semiconductor Products - Power Driver Modules PM75CL1A060

Description
Win Source Part Number: 1356362-PM75CL1A060 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Powerex Inc. Series: Intellimod™ Package: Bulk Package / Case: Power Module Mounting Type: Chassis Mount HTSUS: 8541.29.0095 ECCN: EAR99 Configuration: 3 Phase Voltage - Isolation: 2500Vrms Type: IGBT Current: 75 A Voltage: 600 V
Request a Quote Datasheet
Description
Win Source Part Number: 1356362-PM75CL1A060 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Powerex Inc. Series: Intellimod™ Package: Bulk Package / Case: Power Module Mounting Type: Chassis Mount HTSUS: 8541.29.0095 ECCN: EAR99 Configuration: 3 Phase Voltage - Isolation: 2500Vrms Type: IGBT Current: 75 A Voltage: 600 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1356362-PM75CL1A060 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1356362-PM75CL1A060
Discrete Semiconductor Products - Power Driver Modules 1356362-PM75CL1A060
Win Source Part Number: 1356362-PM75CL1A060 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Powerex Inc. Series: Intellimod™ Package: Bulk Package / Case: Power Module Mounting Type: Chassis Mount HTSUS: 8541.29.0095 ECCN: EAR99 Configuration: 3 Phase Voltage - Isolation: 2500Vrms Type: IGBT Current: 75 A Voltage: 600 V

Win Source Part Number: 1356362-PM75CL1A060
Category: Discrete Semiconductor Products - Power Driver Modules
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Powerex Inc.
Series: Intellimod™
Package: Bulk
Package / Case: Power Module
Mounting Type: Chassis Mount
HTSUS: 8541.29.0095
ECCN: EAR99
Configuration: 3 Phase
Voltage - Isolation: 2500Vrms
Type: IGBT
Current: 75 A
Voltage: 600 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1356362-PM75CL1A060
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53341-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
Clock Buffers, Drivers - CDCLVD1213RGTR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
Gate Driver IC - 730-1EDN7512GXTMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Driver Type Low-side; Low-Side
Number of Outputs 2; 2
Output Configuration Inverting; Inverting, Non-Inverting
View Details
6 suppliers
 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details