Powerex, Inc. Power Drivers - Modules - PM600DV1A060 PM600DV1A060

Description
Manufacturer: Powerex Inc. Win Source Part Number: 792415-PM600DV1A060 Series: Intellimod Type: IGBT Package: Power Module Voltage: 600V Configuration: 1 Phase Inverter Current: 600A Voltage - Isolation: 2500Vrms Family Name: PM600DV1A060 Categories: Discrete Semiconductor Products Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 792415-PM600DV1A060 Series: Intellimod Type: IGBT Package: Power Module Voltage: 600V Configuration: 1 Phase Inverter Current: 600A Voltage - Isolation: 2500Vrms Family Name: PM600DV1A060 Categories: Discrete Semiconductor Products Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PM600DV1A060 - 792415-PM600DV1A060 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PM600DV1A060
792415-PM600DV1A060
Power Drivers - Modules - PM600DV1A060 792415-PM600DV1A060
Manufacturer: Powerex Inc. Win Source Part Number: 792415-PM600DV1A060 Series: Intellimod Type: IGBT Package: Power Module Voltage: 600V Configuration: 1 Phase Inverter Current: 600A Voltage - Isolation: 2500Vrms Family Name: PM600DV1A060 Categories: Discrete Semiconductor Products Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Powerex Inc.
Win Source Part Number: 792415-PM600DV1A060
Series: Intellimod
Type: IGBT
Package: Power Module
Voltage: 600V
Configuration: 1 Phase Inverter
Current: 600A
Voltage - Isolation: 2500Vrms
Family Name: PM600DV1A060
Categories: Discrete Semiconductor Products
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 792415-PM600DV1A060
Product Name Power Drivers - Modules - PM600DV1A060
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVP2104RHDT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.6 volts
Switching Frequency 2.00E6 kHz
View Details
Specialty Logic - 1727-8689-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details