Powerex, Inc. Power Drivers - Modules - PM50RVA120 PM50RVA120

Description
Manufacturer: Powerex Inc. Win Source Part Number: 210179-PM50RVA120 Type: IGBT Voltage: 1200V Configuration: 3 Phase Current: 50A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: Power Module Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 210179-PM50RVA120 Type: IGBT Voltage: 1200V Configuration: 3 Phase Current: 50A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: Power Module Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PM50RVA120 - 210179-PM50RVA120 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PM50RVA120
210179-PM50RVA120
Power Drivers - Modules - PM50RVA120 210179-PM50RVA120
Manufacturer: Powerex Inc. Win Source Part Number: 210179-PM50RVA120 Type: IGBT Voltage: 1200V Configuration: 3 Phase Current: 50A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: Power Module Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Powerex Inc.
Win Source Part Number: 210179-PM50RVA120
Type: IGBT
Voltage: 1200V
Configuration: 3 Phase
Current: 50A
Isolation Voltage: 2500Vrms
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Dimension: Power Module
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 210179-PM50RVA120
Product Name Power Drivers - Modules - PM50RVA120
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - 730-A4928KLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Supply Voltage 5.5 to ? volts
View Details
5 suppliers
5.7KV Gate Driver IC - 906-1ED3860MC12MXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 2; 2
Supply Voltage 3 to 25 volts
Rise Time 15 ns
View Details
4 suppliers
 - 74AHCT125PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP14
Packing Method Tube; Tube; Other
View Details