Powerex, Inc. Discrete Semiconductor Products - Power Driver Modules PM50RSK060

Description
Win Source Part Number: 1383196-PM50RSK060 Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 600 V Configuration: 3 Phase Current: 50 A Voltage - Isolation: 2500Vrms Mounting Type: Chassis Mount Package / Case: Power Module ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8504.40.9580 Mfr: Powerex Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383196-PM50RSK060 Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 600 V Configuration: 3 Phase Current: 50 A Voltage - Isolation: 2500Vrms Mounting Type: Chassis Mount Package / Case: Power Module ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8504.40.9580 Mfr: Powerex Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1383196-PM50RSK060 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1383196-PM50RSK060
Discrete Semiconductor Products - Power Driver Modules 1383196-PM50RSK060
Win Source Part Number: 1383196-PM50RSK060 Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 600 V Configuration: 3 Phase Current: 50 A Voltage - Isolation: 2500Vrms Mounting Type: Chassis Mount Package / Case: Power Module ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8504.40.9580 Mfr: Powerex Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs

Win Source Part Number: 1383196-PM50RSK060
Category: Discrete Semiconductor Products>Power Driver Modules
Series: Intellimod™
Type: IGBT
Package: Bulk
Voltage: 600 V
Configuration: 3 Phase
Current: 50 A
Voltage - Isolation: 2500Vrms
Mounting Type: Chassis Mount
Package / Case: Power Module
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
HTSUS: 8504.40.9580
Mfr: Powerex Inc.
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1383196-PM50RSK060
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - Transformer Driver ICs - 2EP100R - 2EP100R - Infineon Technologies AG
Specs
Package Type PG-TSSOP-8
Production Status active and preferred
Packing Method Tape Reel
View Details
 - 74LVC138APW-Q100J - Rochester Electronics
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details