Powerex, Inc. Power Drivers - Modules - PM50RSD120 PM50RSD120

Description
Manufacturer: Powerex Inc. Win Source Part Number: 210178-PM50RSD120 Type: IGBT Voltage: 1200V Configuration: 3 Phase Current: 50A Isolation Voltage: 2500VDC Categories: Discrete Semiconductor Products Dimension: Power Module Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 210178-PM50RSD120 Type: IGBT Voltage: 1200V Configuration: 3 Phase Current: 50A Isolation Voltage: 2500VDC Categories: Discrete Semiconductor Products Dimension: Power Module Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Drivers - Modules - PM50RSD120
210178-PM50RSD120
Power Drivers - Modules - PM50RSD120 210178-PM50RSD120
Manufacturer: Powerex Inc. Win Source Part Number: 210178-PM50RSD120 Type: IGBT Voltage: 1200V Configuration: 3 Phase Current: 50A Isolation Voltage: 2500VDC Categories: Discrete Semiconductor Products Dimension: Power Module Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Powerex Inc.
Win Source Part Number: 210178-PM50RSD120
Type: IGBT
Voltage: 1200V
Configuration: 3 Phase
Current: 50A
Isolation Voltage: 2500VDC
Categories: Discrete Semiconductor Products
Dimension: Power Module
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 210178-PM50RSD120
Product Name Power Drivers - Modules - PM50RSD120
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC2351DWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
 - 54ACT11240JT/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
 - 74HCT1G125GV,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT753
Packing Method Tape Reel; Tape & Reel; Other
View Details