Powerex, Inc. Discrete Semiconductor Products - Power Driver Modules PM50RLB060

Description
Win Source Part Number: 1379509-PM50RLB060 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Powerex Inc. Series: Intellimod™ Package: Bulk Package / Case: Power Module Mounting Type: Chassis Mount HTSUS: 8504.40.9580 ECCN: EAR99 Configuration: 3 Phase Voltage - Isolation: 2500VDC Type: IGBT Current: 50 A Voltage: 600 V
Request a Quote Datasheet
Description
Win Source Part Number: 1379509-PM50RLB060 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Powerex Inc. Series: Intellimod™ Package: Bulk Package / Case: Power Module Mounting Type: Chassis Mount HTSUS: 8504.40.9580 ECCN: EAR99 Configuration: 3 Phase Voltage - Isolation: 2500VDC Type: IGBT Current: 50 A Voltage: 600 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1379509-PM50RLB060 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1379509-PM50RLB060
Discrete Semiconductor Products - Power Driver Modules 1379509-PM50RLB060
Win Source Part Number: 1379509-PM50RLB060 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Powerex Inc. Series: Intellimod™ Package: Bulk Package / Case: Power Module Mounting Type: Chassis Mount HTSUS: 8504.40.9580 ECCN: EAR99 Configuration: 3 Phase Voltage - Isolation: 2500VDC Type: IGBT Current: 50 A Voltage: 600 V

Win Source Part Number: 1379509-PM50RLB060
Category: Discrete Semiconductor Products - Power Driver Modules
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Powerex Inc.
Series: Intellimod™
Package: Bulk
Package / Case: Power Module
Mounting Type: Chassis Mount
HTSUS: 8504.40.9580
ECCN: EAR99
Configuration: 3 Phase
Voltage - Isolation: 2500VDC
Type: IGBT
Current: 50 A
Voltage: 600 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1379509-PM50RLB060
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC005AJE - Rochester Electronics
Specs
Package Type SOIC; SOIC8
Packing Method Tube; Tube; Other
View Details
2 suppliers
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details
 - 74HC240PW/C5J - Rochester Electronics
Nexperia B.V.
Specs
Output Configuration Inverting
Package Type SOT360-1
Packing Method Tape Reel; Tape & Reel; Other
View Details