Powerex, Inc. Discrete Semiconductor Products - Power Driver Modules PM50RL1C060

Description
Win Source Part Number: 1383195-PM50RL1C060 Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 600 V Configuration: 3 Phase Current: 50 A Voltage - Isolation: 2500Vrms Mounting Type: Chassis Mount Package / Case: Power Module ECCN: EAR99 Fake Threat In the Open Market: 42 pct. HTSUS: 8541.29.0095 Mfr: Powerex Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383195-PM50RL1C060 Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 600 V Configuration: 3 Phase Current: 50 A Voltage - Isolation: 2500Vrms Mounting Type: Chassis Mount Package / Case: Power Module ECCN: EAR99 Fake Threat In the Open Market: 42 pct. HTSUS: 8541.29.0095 Mfr: Powerex Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1383195-PM50RL1C060 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1383195-PM50RL1C060
Discrete Semiconductor Products - Power Driver Modules 1383195-PM50RL1C060
Win Source Part Number: 1383195-PM50RL1C060 Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 600 V Configuration: 3 Phase Current: 50 A Voltage - Isolation: 2500Vrms Mounting Type: Chassis Mount Package / Case: Power Module ECCN: EAR99 Fake Threat In the Open Market: 42 pct. HTSUS: 8541.29.0095 Mfr: Powerex Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs

Win Source Part Number: 1383195-PM50RL1C060
Category: Discrete Semiconductor Products>Power Driver Modules
Series: Intellimod™
Type: IGBT
Package: Bulk
Voltage: 600 V
Configuration: 3 Phase
Current: 50 A
Voltage - Isolation: 2500Vrms
Mounting Type: Chassis Mount
Package / Case: Power Module
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
HTSUS: 8541.29.0095
Mfr: Powerex Inc.
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1383195-PM50RL1C060
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8509GLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Switching Frequency 800 kHz
View Details
Full Half-Bridge Drivers - 111-4181PBF - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Tube; Tube; Other
View Details
 - 74ALVCH16825DGGS - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT364-1
Packing Method Tube; Tube; Other
View Details