Powerex, Inc. Discrete Semiconductor Products - Power Driver Modules PM50RL1B120

Description
Win Source Part Number: 1383194-PM50RL1B120 Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 1.2 kV Configuration: 3 Phase Current: 50 A Voltage - Isolation: 2500Vrms Mounting Type: Chassis Mount Package / Case: Power Module ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Powerex Inc. Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383194-PM50RL1B120 Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 1.2 kV Configuration: 3 Phase Current: 50 A Voltage - Isolation: 2500Vrms Mounting Type: Chassis Mount Package / Case: Power Module ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Powerex Inc. Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1383194-PM50RL1B120 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1383194-PM50RL1B120
Discrete Semiconductor Products - Power Driver Modules 1383194-PM50RL1B120
Win Source Part Number: 1383194-PM50RL1B120 Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 1.2 kV Configuration: 3 Phase Current: 50 A Voltage - Isolation: 2500Vrms Mounting Type: Chassis Mount Package / Case: Power Module ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Powerex Inc. Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10 pcs

Win Source Part Number: 1383194-PM50RL1B120
Category: Discrete Semiconductor Products>Power Driver Modules
Series: Intellimod™
Type: IGBT
Package: Bulk
Voltage: 1.2 kV
Configuration: 3 Phase
Current: 50 A
Voltage - Isolation: 2500Vrms
Mounting Type: Chassis Mount
Package / Case: Power Module
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Powerex Inc.
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 10 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1383194-PM50RL1B120
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

Self-Powered Single-Channel Isolated GaNFET Gate Driver with Regulated Bipolar Output Drive - AHV85111KNHTR - Allegro MicroSystems Inc.
Specs
Number of Outputs 1
Output Voltage 1000 volts
Package Type NH
View Details
Gate Driver ICs - 2ED2109S06F - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 0.2900 amps
Supply Voltage 10 to 20 volts
View Details