Powerex, Inc. Discrete Semiconductor Products - Power Driver Modules PM50CLA120

Description
Win Source Part Number: 1379504-PM50CLA120 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 31 pct. Type: IGBT MSL Level: 1 (Unlimited) Mfr: Powerex Inc. Series: Intellimod™ Package: Bulk Product Status: Obsolete Package / Case: Power Module Mounting Type: Chassis Mount HTSUS: 8504.40.9580 REACH Status: Vendor Undefined ECCN: EAR99 Configuration: 3 Phase Voltage - Isolation: 2500VDC Current: 50 A Voltage: 1.2 kV
Request a Quote Datasheet
Description
Win Source Part Number: 1379504-PM50CLA120 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 31 pct. Type: IGBT MSL Level: 1 (Unlimited) Mfr: Powerex Inc. Series: Intellimod™ Package: Bulk Product Status: Obsolete Package / Case: Power Module Mounting Type: Chassis Mount HTSUS: 8504.40.9580 REACH Status: Vendor Undefined ECCN: EAR99 Configuration: 3 Phase Voltage - Isolation: 2500VDC Current: 50 A Voltage: 1.2 kV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1379504-PM50CLA120 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1379504-PM50CLA120
Discrete Semiconductor Products - Power Driver Modules 1379504-PM50CLA120
Win Source Part Number: 1379504-PM50CLA120 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 31 pct. Type: IGBT MSL Level: 1 (Unlimited) Mfr: Powerex Inc. Series: Intellimod™ Package: Bulk Product Status: Obsolete Package / Case: Power Module Mounting Type: Chassis Mount HTSUS: 8504.40.9580 REACH Status: Vendor Undefined ECCN: EAR99 Configuration: 3 Phase Voltage - Isolation: 2500VDC Current: 50 A Voltage: 1.2 kV

Win Source Part Number: 1379504-PM50CLA120
Category: Discrete Semiconductor Products - Power Driver Modules
Fake Threat In the Open Market: 31 pct.
Type: IGBT
MSL Level: 1 (Unlimited)
Mfr: Powerex Inc.
Series: Intellimod™
Package: Bulk
Product Status: Obsolete
Package / Case: Power Module
Mounting Type: Chassis Mount
HTSUS: 8504.40.9580
REACH Status: Vendor Undefined
ECCN: EAR99
Configuration: 3 Phase
Voltage - Isolation: 2500VDC
Current: 50 A
Voltage: 1.2 kV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1379504-PM50CLA120
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53254A-D01AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 100000 kHz
View Details
 - 74HCT365D/C5J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109-1
Packing Method Tape Reel; Tape & Reel; Other
View Details