Powerex, Inc. Power Drivers - Modules - PM50CL1B120 PM50CL1B120

Description
Manufacturer: Powerex Inc. Win Source Part Number: 890008-PM50CL1B120 Series: Intellimod™ Features: Power Driver Module IGBT 3 Phase 1.2 kV 50 A Power Module Package: Power Module Package: Bulk Mounting: Chassis Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 890008-PM50CL1B120 Series: Intellimod™ Features: Power Driver Module IGBT 3 Phase 1.2 kV 50 A Power Module Package: Power Module Package: Bulk Mounting: Chassis Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PM50CL1B120 - 890008-PM50CL1B120 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PM50CL1B120
890008-PM50CL1B120
Power Drivers - Modules - PM50CL1B120 890008-PM50CL1B120
Manufacturer: Powerex Inc. Win Source Part Number: 890008-PM50CL1B120 Series: Intellimod™ Features: Power Driver Module IGBT 3 Phase 1.2 kV 50 A Power Module Package: Power Module Package: Bulk Mounting: Chassis Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Powerex Inc.
Win Source Part Number: 890008-PM50CL1B120
Series: Intellimod™
Features: Power Driver Module IGBT 3 Phase 1.2 kV 50 A Power Module
Package: Power Module
Package: Bulk
Mounting: Chassis Mount
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 890008-PM50CL1B120
Product Name Power Drivers - Modules - PM50CL1B120
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type PG-DSO-14
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
View Details
 - 55463/BPA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP8
Packing Method Tube; Tube; Other
View Details
Gate Drivers - 620-AMT49100KJPTR-B-5-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type Dual Gate Driver; Three-phase
Output Configuration Noninverting
Output Current 4.2 amps
View Details
2 suppliers