Powerex, Inc. Discrete Semiconductor Products - Power Driver Modules PM50CL1B060

Description
Win Source Part Number: 1383193-PM50CL1B060 Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 600 V Configuration: 3 Phase Current: 50 A Voltage - Isolation: 2500Vrms Mounting Type: Chassis Mount Package / Case: Power Module ECCN: EAR99 Fake Threat In the Open Market: 43 pct. HTSUS: 8541.29.0095 Mfr: Powerex Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383193-PM50CL1B060 Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 600 V Configuration: 3 Phase Current: 50 A Voltage - Isolation: 2500Vrms Mounting Type: Chassis Mount Package / Case: Power Module ECCN: EAR99 Fake Threat In the Open Market: 43 pct. HTSUS: 8541.29.0095 Mfr: Powerex Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1383193-PM50CL1B060 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1383193-PM50CL1B060
Discrete Semiconductor Products - Power Driver Modules 1383193-PM50CL1B060
Win Source Part Number: 1383193-PM50CL1B060 Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 600 V Configuration: 3 Phase Current: 50 A Voltage - Isolation: 2500Vrms Mounting Type: Chassis Mount Package / Case: Power Module ECCN: EAR99 Fake Threat In the Open Market: 43 pct. HTSUS: 8541.29.0095 Mfr: Powerex Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs

Win Source Part Number: 1383193-PM50CL1B060
Category: Discrete Semiconductor Products>Power Driver Modules
Series: Intellimod™
Type: IGBT
Package: Bulk
Voltage: 600 V
Configuration: 3 Phase
Current: 50 A
Voltage - Isolation: 2500Vrms
Mounting Type: Chassis Mount
Package / Case: Power Module
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
HTSUS: 8541.29.0095
Mfr: Powerex Inc.
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1383193-PM50CL1B060
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

 - 55462H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type TO-5
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53301-B0002-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6841SLWTR-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Specialty Logic - 1727-8575-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-VFQFN Exposed Pad
Packing Method Tape Reel
View Details