Powerex, Inc. Discrete Semiconductor Products - Power Driver Modules PM50CL1A060

Description
Win Source Part Number: 1356363-PM50CL1A060 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Powerex Inc. Series: Intellimod™ Package: Bulk Package / Case: Power Module Mounting Type: Chassis Mount HTSUS: 8541.29.0095 ECCN: EAR99 Configuration: 3 Phase Voltage - Isolation: 2500Vrms Type: IGBT Current: 50 A Voltage: 600 V
Request a Quote Datasheet
Description
Win Source Part Number: 1356363-PM50CL1A060 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Powerex Inc. Series: Intellimod™ Package: Bulk Package / Case: Power Module Mounting Type: Chassis Mount HTSUS: 8541.29.0095 ECCN: EAR99 Configuration: 3 Phase Voltage - Isolation: 2500Vrms Type: IGBT Current: 50 A Voltage: 600 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1356363-PM50CL1A060 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1356363-PM50CL1A060
Discrete Semiconductor Products - Power Driver Modules 1356363-PM50CL1A060
Win Source Part Number: 1356363-PM50CL1A060 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Powerex Inc. Series: Intellimod™ Package: Bulk Package / Case: Power Module Mounting Type: Chassis Mount HTSUS: 8541.29.0095 ECCN: EAR99 Configuration: 3 Phase Voltage - Isolation: 2500Vrms Type: IGBT Current: 50 A Voltage: 600 V

Win Source Part Number: 1356363-PM50CL1A060
Category: Discrete Semiconductor Products - Power Driver Modules
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Powerex Inc.
Series: Intellimod™
Package: Bulk
Package / Case: Power Module
Mounting Type: Chassis Mount
HTSUS: 8541.29.0095
ECCN: EAR99
Configuration: 3 Phase
Voltage - Isolation: 2500Vrms
Type: IGBT
Current: 50 A
Voltage: 600 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1356363-PM50CL1A060
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - AAT3190ITP-1-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Output Current 0.0300 amps
View Details
 - 74LVT241BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details