Powerex, Inc. Discrete Semiconductor Products - Power Driver Modules PM50B6LB060

Description
Win Source Part Number: 1383192-PM50B6LB060 Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 600 V Configuration: H-Bridge Current: 50 A Voltage - Isolation: 2500VDC Mounting Type: Chassis Mount Package / Case: Power Module ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8504.40.9580 Mfr: Powerex Inc. Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383192-PM50B6LB060 Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 600 V Configuration: H-Bridge Current: 50 A Voltage - Isolation: 2500VDC Mounting Type: Chassis Mount Package / Case: Power Module ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8504.40.9580 Mfr: Powerex Inc. Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1383192-PM50B6LB060 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1383192-PM50B6LB060
Discrete Semiconductor Products - Power Driver Modules 1383192-PM50B6LB060
Win Source Part Number: 1383192-PM50B6LB060 Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 600 V Configuration: H-Bridge Current: 50 A Voltage - Isolation: 2500VDC Mounting Type: Chassis Mount Package / Case: Power Module ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8504.40.9580 Mfr: Powerex Inc. Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10 pcs

Win Source Part Number: 1383192-PM50B6LB060
Category: Discrete Semiconductor Products>Power Driver Modules
Series: Intellimod™
Type: IGBT
Package: Bulk
Voltage: 600 V
Configuration: H-Bridge
Current: 50 A
Voltage - Isolation: 2500VDC
Mounting Type: Chassis Mount
Package / Case: Power Module
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 8504.40.9580
Mfr: Powerex Inc.
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 10 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1383192-PM50B6LB060
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS29DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Dual 5KV Gate Driver IC - 906-SI8231BD-D-ISR - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 2; 2 Output
Supply Voltage 6.5 to 24 volts
Rise Time 20 ns
View Details
2 suppliers
 - 74LVC2G126GF,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1089
Packing Method Tape Reel; Tape & Reel; Other
View Details