Powerex, Inc. Power Drivers - Modules - PM50B6LA060 PM50B6LA060

Description
Manufacturer: Powerex Inc. Win Source Part Number: 210177-PM50B6LA060 Type: IGBT Voltage: 600V Configuration: H-Bridge Current: 50A Isolation Voltage: 2500VDC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: Power Module Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 210177-PM50B6LA060 Type: IGBT Voltage: 600V Configuration: H-Bridge Current: 50A Isolation Voltage: 2500VDC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: Power Module Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PM50B6LA060 - 210177-PM50B6LA060 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PM50B6LA060
210177-PM50B6LA060
Power Drivers - Modules - PM50B6LA060 210177-PM50B6LA060
Manufacturer: Powerex Inc. Win Source Part Number: 210177-PM50B6LA060 Type: IGBT Voltage: 600V Configuration: H-Bridge Current: 50A Isolation Voltage: 2500VDC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: Power Module Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Powerex Inc.
Win Source Part Number: 210177-PM50B6LA060
Type: IGBT
Voltage: 600V
Configuration: H-Bridge
Current: 50A
Isolation Voltage: 2500VDC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Dimension: Power Module
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 210177-PM50B6LA060
Product Name Power Drivers - Modules - PM50B6LA060
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVP111MVFREP - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.8 volts
Switching Frequency 3.50E6 kHz
View Details
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
 - 74LVC2G125GF,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1089
Packing Method Tape Reel; Tape & Reel; Other
View Details