Powerex, Inc. Power Drivers - Modules - PM400DV1A060 PM400DV1A060

Description
Manufacturer: Powerex Inc. Win Source Part Number: 792414-PM400DV1A060 Series: Intellimod Type: IGBT Package: Power Module Voltage: 600V Configuration: 1 Phase Inverter Current: 400A Voltage - Isolation: 2500Vrms Family Name: PM400DV1A060 Categories: Discrete Semiconductor Products Introduction Date: August 24, 2012 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 792414-PM400DV1A060 Series: Intellimod Type: IGBT Package: Power Module Voltage: 600V Configuration: 1 Phase Inverter Current: 400A Voltage - Isolation: 2500Vrms Family Name: PM400DV1A060 Categories: Discrete Semiconductor Products Introduction Date: August 24, 2012 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PM400DV1A060 - 792414-PM400DV1A060 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PM400DV1A060
792414-PM400DV1A060
Power Drivers - Modules - PM400DV1A060 792414-PM400DV1A060
Manufacturer: Powerex Inc. Win Source Part Number: 792414-PM400DV1A060 Series: Intellimod Type: IGBT Package: Power Module Voltage: 600V Configuration: 1 Phase Inverter Current: 400A Voltage - Isolation: 2500Vrms Family Name: PM400DV1A060 Categories: Discrete Semiconductor Products Introduction Date: August 24, 2012 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Powerex Inc.
Win Source Part Number: 792414-PM400DV1A060
Series: Intellimod
Type: IGBT
Package: Power Module
Voltage: 600V
Configuration: 1 Phase Inverter
Current: 400A
Voltage - Isolation: 2500Vrms
Family Name: PM400DV1A060
Categories: Discrete Semiconductor Products
Introduction Date: August 24, 2012
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 792414-PM400DV1A060
Product Name Power Drivers - Modules - PM400DV1A060
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC204N - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details
 - 74HCT126DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; SSOP14
Packing Method Tape Reel; Tape & Reel; Other
View Details