Powerex, Inc. Power Drivers - Modules - PM300RLA060 PM300RLA060

Description
Manufacturer: Powerex Inc. Win Source Part Number: 930716-PM300RLA060 Series: Intellimod™ Features: Power Driver Module IGBT 3 Phase 600 V 300 A Power Module Package: Power Module Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 930716-PM300RLA060 Series: Intellimod™ Features: Power Driver Module IGBT 3 Phase 600 V 300 A Power Module Package: Power Module Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PM300RLA060 - 930716-PM300RLA060 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PM300RLA060
930716-PM300RLA060
Power Drivers - Modules - PM300RLA060 930716-PM300RLA060
Manufacturer: Powerex Inc. Win Source Part Number: 930716-PM300RLA060 Series: Intellimod™ Features: Power Driver Module IGBT 3 Phase 600 V 300 A Power Module Package: Power Module Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8504.40.9580

Manufacturer: Powerex Inc.
Win Source Part Number: 930716-PM300RLA060
Series: Intellimod™
Features: Power Driver Module IGBT 3 Phase 600 V 300 A Power Module
Package: Power Module
Package: Bulk
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 930716-PM300RLA060
Product Name Power Drivers - Modules - PM300RLA060
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6812ELW - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 20
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Drivers - 448-2ED2184S06FXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 2.5 amps
View Details
5 suppliers
 - 74VHCT541PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details