Powerex, Inc. Power Drivers - Modules - PM300RL1A060 PM300RL1A060

Description
Manufacturer: Powerex Inc. Win Source Part Number: 930715-PM300RL1A060 Series: Intellimod™ Features: Power Driver Module IGBT 3 Phase 600 V 300 A Power Module Package: Power Module Package: Bulk Mounting: Chassis Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 930715-PM300RL1A060 Series: Intellimod™ Features: Power Driver Module IGBT 3 Phase 600 V 300 A Power Module Package: Power Module Package: Bulk Mounting: Chassis Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PM300RL1A060 - 930715-PM300RL1A060 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PM300RL1A060
930715-PM300RL1A060
Power Drivers - Modules - PM300RL1A060 930715-PM300RL1A060
Manufacturer: Powerex Inc. Win Source Part Number: 930715-PM300RL1A060 Series: Intellimod™ Features: Power Driver Module IGBT 3 Phase 600 V 300 A Power Module Package: Power Module Package: Bulk Mounting: Chassis Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Powerex Inc.
Win Source Part Number: 930715-PM300RL1A060
Series: Intellimod™
Features: Power Driver Module IGBT 3 Phase 600 V 300 A Power Module
Package: Power Module
Package: Bulk
Mounting: Chassis Mount
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 930715-PM300RL1A060
Product Name Power Drivers - Modules - PM300RL1A060
Unlock Full Specs
to access all available technical data

Similar Products

 - 74CBTLV1G125DBVRQ1 - Rochester Electronics
Texas Instruments
Specs
Package Type SOT-23-5
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - 74AVC1T1022GUX - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details