Powerex, Inc. Power Drivers - Modules - PM300DV1A120 PM300DV1A120

Description
Manufacturer: Powerex Inc. Win Source Part Number: 930714-PM300DV1A120 Series: Intellimod™ Features: Power Driver Module IGBT 1 Phase Inverter 1.2 kV 300 A Power Module Package: Power Module Package: Bulk Mounting: Chassis Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 930714-PM300DV1A120 Series: Intellimod™ Features: Power Driver Module IGBT 1 Phase Inverter 1.2 kV 300 A Power Module Package: Power Module Package: Bulk Mounting: Chassis Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PM300DV1A120 - 930714-PM300DV1A120 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PM300DV1A120
930714-PM300DV1A120
Power Drivers - Modules - PM300DV1A120 930714-PM300DV1A120
Manufacturer: Powerex Inc. Win Source Part Number: 930714-PM300DV1A120 Series: Intellimod™ Features: Power Driver Module IGBT 1 Phase Inverter 1.2 kV 300 A Power Module Package: Power Module Package: Bulk Mounting: Chassis Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Powerex Inc.
Win Source Part Number: 930714-PM300DV1A120
Series: Intellimod™
Features: Power Driver Module IGBT 1 Phase Inverter 1.2 kV 300 A Power Module
Package: Power Module
Package: Bulk
Mounting: Chassis Mount
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 930714-PM300DV1A120
Product Name Power Drivers - Modules - PM300DV1A120
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2559EBTR - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Drivers - 448-1ED44176N01FXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Current 1.75 amps
Supply Voltage 12.7 to 20 volts
View Details
5 suppliers
Specialty Logic - 1727-74AUP1Z04GW-Q100HTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel
View Details