Powerex, Inc. Power Drivers - Modules - PM300CLA120 PM300CLA120

Description
Manufacturer: Powerex Inc. Win Source Part Number: 930713-PM300CLA120 Series: Intellimod™ Features: Power Driver Module IGBT 3 Phase 1.2 kV 300 A Power Module Package: Power Module Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 930713-PM300CLA120 Series: Intellimod™ Features: Power Driver Module IGBT 3 Phase 1.2 kV 300 A Power Module Package: Power Module Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PM300CLA120 - 930713-PM300CLA120 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PM300CLA120
930713-PM300CLA120
Power Drivers - Modules - PM300CLA120 930713-PM300CLA120
Manufacturer: Powerex Inc. Win Source Part Number: 930713-PM300CLA120 Series: Intellimod™ Features: Power Driver Module IGBT 3 Phase 1.2 kV 300 A Power Module Package: Power Module Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Powerex Inc.
Win Source Part Number: 930713-PM300CLA120
Series: Intellimod™
Features: Power Driver Module IGBT 3 Phase 1.2 kV 300 A Power Module
Package: Power Module
Package: Bulk
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 930713-PM300CLA120
Product Name Power Drivers - Modules - PM300CLA120
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC328ADBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details
 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details
Specialty Logic - 1727-8639-6-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-VFQFN Exposed Pad
Packing Method Tape Reel
View Details