Powerex, Inc. Discrete Semiconductor Products - Power Driver Modules PM150RL1A120

Description
Win Source Part Number: 1025560-PM150RL1A120 Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 1.2 kV Standard Package: 1 Configuration: 3 Phase Current: 150 A Voltage - Isolation: 2500Vrms Mounting Type: Chassis Mount Package / Case: Power Module ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Powerex Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1025560-PM150RL1A120 Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 1.2 kV Standard Package: 1 Configuration: 3 Phase Current: 150 A Voltage - Isolation: 2500Vrms Mounting Type: Chassis Mount Package / Case: Power Module ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Powerex Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1025560-PM150RL1A120 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1025560-PM150RL1A120
Discrete Semiconductor Products - Power Driver Modules 1025560-PM150RL1A120
Win Source Part Number: 1025560-PM150RL1A120 Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 1.2 kV Standard Package: 1 Configuration: 3 Phase Current: 150 A Voltage - Isolation: 2500Vrms Mounting Type: Chassis Mount Package / Case: Power Module ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Powerex Inc.

Win Source Part Number: 1025560-PM150RL1A120
Category: Discrete Semiconductor Products>Power Driver Modules
Series: Intellimod™
Type: IGBT
Package: Bulk
Voltage: 1.2 kV
Standard Package: 1
Configuration: 3 Phase
Current: 150 A
Voltage - Isolation: 2500Vrms
Mounting Type: Chassis Mount
Package / Case: Power Module
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Powerex Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1025560-PM150RL1A120
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type 8-SOIC
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC328DBLE - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details