Powerex, Inc. Power Drivers - Modules - PM150CLA120 PM150CLA120

Description
Manufacturer: Powerex Inc. Win Source Part Number: 846703-PM150CLA120 Series: Intellimod™ Features: Power Driver Module 1.2 kV 150 A Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 846703-PM150CLA120 Series: Intellimod™ Features: Power Driver Module 1.2 kV 150 A Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PM150CLA120 - 846703-PM150CLA120 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PM150CLA120
846703-PM150CLA120
Power Drivers - Modules - PM150CLA120 846703-PM150CLA120
Manufacturer: Powerex Inc. Win Source Part Number: 846703-PM150CLA120 Series: Intellimod™ Features: Power Driver Module 1.2 kV 150 A Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8504.40.9580

Manufacturer: Powerex Inc.
Win Source Part Number: 846703-PM150CLA120
Series: Intellimod™
Features: Power Driver Module 1.2 kV 150 A
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 846703-PM150CLA120
Product Name Power Drivers - Modules - PM150CLA120
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - AAT4684ITP-T1 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Cut Tape (CT); Other
View Details
Clock Buffers, Drivers - CDCV304PWG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details
Power Distribution Switches, Load Drivers - STNRGPF01TR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details