Powerex, Inc. Discrete Semiconductor Products - Power Driver Modules PM150CL1A120

Description
Win Source Part Number: 1379496-PM150CL1A120 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Powerex Inc. Series: Intellimod™ Package: Bulk Package / Case: Power Module Mounting Type: Chassis Mount HTSUS: 8541.29.0095 ECCN: EAR99 Configuration: 3 Phase Voltage - Isolation: 2500Vrms Type: IGBT Current: 150 A Voltage: 1.2 kV
Request a Quote Datasheet
Description
Win Source Part Number: 1379496-PM150CL1A120 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Powerex Inc. Series: Intellimod™ Package: Bulk Package / Case: Power Module Mounting Type: Chassis Mount HTSUS: 8541.29.0095 ECCN: EAR99 Configuration: 3 Phase Voltage - Isolation: 2500Vrms Type: IGBT Current: 150 A Voltage: 1.2 kV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1379496-PM150CL1A120 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1379496-PM150CL1A120
Discrete Semiconductor Products - Power Driver Modules 1379496-PM150CL1A120
Win Source Part Number: 1379496-PM150CL1A120 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Powerex Inc. Series: Intellimod™ Package: Bulk Package / Case: Power Module Mounting Type: Chassis Mount HTSUS: 8541.29.0095 ECCN: EAR99 Configuration: 3 Phase Voltage - Isolation: 2500Vrms Type: IGBT Current: 150 A Voltage: 1.2 kV

Win Source Part Number: 1379496-PM150CL1A120
Category: Discrete Semiconductor Products - Power Driver Modules
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Powerex Inc.
Series: Intellimod™
Package: Bulk
Package / Case: Power Module
Mounting Type: Chassis Mount
HTSUS: 8541.29.0095
ECCN: EAR99
Configuration: 3 Phase
Voltage - Isolation: 2500Vrms
Type: IGBT
Current: 150 A
Voltage: 1.2 kV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1379496-PM150CL1A120
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC2351DBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Gate Driver IC - SI8231AB-AS1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
LED Drivers - A6265KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck), Step-Up (Boost)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
LED Drivers - NCR402UX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Voltage 38 volts
View Details