Powerex, Inc. Ipm, 600V, 10A, Intellimod; Continuous Collector Current Powerex PM10CSJ060

Description
IPM, 600V, 10A, INTELLIMOD; Continuous Collector Current:10A; Collector Emitter Saturation Voltage:600V; Power Dissipation:39W; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V RoHS Compliant: No
Description
IPM, 600V, 10A, INTELLIMOD; Continuous Collector Current:10A; Collector Emitter Saturation Voltage:600V; Power Dissipation:39W; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ipm, 600V, 10A, Intellimod; Continuous Collector Current Powerex - 08F3077 - Newark, An Avnet Company
Chicago, IL, United States
Ipm, 600V, 10A, Intellimod; Continuous Collector Current Powerex
08F3077
Ipm, 600V, 10A, Intellimod; Continuous Collector Current Powerex 08F3077
IPM, 600V, 10A, INTELLIMOD; Continuous Collector Current:10A; Collector Emitter Saturation Voltage:600V; Power Dissipation:39W; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V RoHS Compliant: No

IPM, 600V, 10A, INTELLIMOD; Continuous Collector Current:10A; Collector Emitter Saturation Voltage:600V; Power Dissipation:39W; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 08F3077
Product Name Ipm, 600V, 10A, Intellimod; Continuous Collector Current Powerex
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658574 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT223; Sot-223
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910023SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16,235 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers