Powerex, Inc. Discrete Semiconductor Products - Power Driver Modules PM10CSJ060

Description
Win Source Part Number: 1206554-PM10CSJ060 Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 600 V Standard Package: 3 Configuration: 3 Phase Current: 10 A Voltage - Isolation: 2500Vrms Mounting Type: Chassis Mount Package / Case: Power Module ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Powerex Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1206554-PM10CSJ060 Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 600 V Standard Package: 3 Configuration: 3 Phase Current: 10 A Voltage - Isolation: 2500Vrms Mounting Type: Chassis Mount Package / Case: Power Module ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Powerex Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1206554-PM10CSJ060 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1206554-PM10CSJ060
Discrete Semiconductor Products - Power Driver Modules 1206554-PM10CSJ060
Win Source Part Number: 1206554-PM10CSJ060 Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 600 V Standard Package: 3 Configuration: 3 Phase Current: 10 A Voltage - Isolation: 2500Vrms Mounting Type: Chassis Mount Package / Case: Power Module ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Powerex Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1206554-PM10CSJ060
Category: Discrete Semiconductor Products>Power Driver Modules
Series: Intellimod™
Type: IGBT
Package: Bulk
Voltage: 600 V
Standard Package: 3
Configuration: 3 Phase
Current: 10 A
Voltage - Isolation: 2500Vrms
Mounting Type: Chassis Mount
Package / Case: Power Module
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Powerex Inc.
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1206554-PM10CSJ060
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53354BD12429-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
 - 74AHCT244D,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT163
Packing Method Tape Reel; Tape & Reel; Other
View Details