Powerex, Inc. Power Drivers - Modules - PM100CSA060 PM100CSA060

Description
Manufacturer: Powerex Inc. Win Source Part Number: 210169-PM100CSA060 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 100A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: Power Module Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 210169-PM100CSA060 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 100A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: Power Module Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PM100CSA060 - 210169-PM100CSA060 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PM100CSA060
210169-PM100CSA060
Power Drivers - Modules - PM100CSA060 210169-PM100CSA060
Manufacturer: Powerex Inc. Win Source Part Number: 210169-PM100CSA060 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 100A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: Power Module Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Powerex Inc.
Win Source Part Number: 210169-PM100CSA060
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 100A
Isolation Voltage: 2500Vrms
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Dimension: Power Module
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 210169-PM100CSA060
Product Name Power Drivers - Modules - PM100CSA060
Unlock Full Specs
to access all available technical data

Similar Products

 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53306-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
 - 74HC2G125DC-Q100H - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details