Powerex, Inc. Power Drivers - Modules - PM100CL1B060 PM100CL1B060

Description
Manufacturer: Powerex Inc. Win Source Part Number: 889996-PM100CL1B060 Series: Intellimod™ Features: Power Driver Module IGBT 3 Phase 600 V 100 A Power Module Package: Power Module Package: Bulk Mounting: Chassis Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 889996-PM100CL1B060 Series: Intellimod™ Features: Power Driver Module IGBT 3 Phase 600 V 100 A Power Module Package: Power Module Package: Bulk Mounting: Chassis Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PM100CL1B060 - 889996-PM100CL1B060 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PM100CL1B060
889996-PM100CL1B060
Power Drivers - Modules - PM100CL1B060 889996-PM100CL1B060
Manufacturer: Powerex Inc. Win Source Part Number: 889996-PM100CL1B060 Series: Intellimod™ Features: Power Driver Module IGBT 3 Phase 600 V 100 A Power Module Package: Power Module Package: Bulk Mounting: Chassis Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Powerex Inc.
Win Source Part Number: 889996-PM100CL1B060
Series: Intellimod™
Features: Power Driver Module IGBT 3 Phase 600 V 100 A Power Module
Package: Power Module
Package: Bulk
Mounting: Chassis Mount
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 889996-PM100CL1B060
Product Name Power Drivers - Modules - PM100CL1B060
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC2351QDBRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
 - 54F827/BLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
 - 74HC366D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details