Powerex, Inc. Discrete Semiconductor Products - Power Driver Modules PM100CL1A060

Description
Win Source Part Number: 1356366-PM100CL1A060 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Powerex Inc. Series: Intellimod™ Package: Bulk Package / Case: Power Module Mounting Type: Chassis Mount HTSUS: 8541.29.0095 ECCN: EAR99 Configuration: 3 Phase Voltage - Isolation: 2500Vrms Type: IGBT Current: 100 A Voltage: 600 V
Request a Quote Datasheet
Description
Win Source Part Number: 1356366-PM100CL1A060 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Powerex Inc. Series: Intellimod™ Package: Bulk Package / Case: Power Module Mounting Type: Chassis Mount HTSUS: 8541.29.0095 ECCN: EAR99 Configuration: 3 Phase Voltage - Isolation: 2500Vrms Type: IGBT Current: 100 A Voltage: 600 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1356366-PM100CL1A060 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1356366-PM100CL1A060
Discrete Semiconductor Products - Power Driver Modules 1356366-PM100CL1A060
Win Source Part Number: 1356366-PM100CL1A060 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Powerex Inc. Series: Intellimod™ Package: Bulk Package / Case: Power Module Mounting Type: Chassis Mount HTSUS: 8541.29.0095 ECCN: EAR99 Configuration: 3 Phase Voltage - Isolation: 2500Vrms Type: IGBT Current: 100 A Voltage: 600 V

Win Source Part Number: 1356366-PM100CL1A060
Category: Discrete Semiconductor Products - Power Driver Modules
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Powerex Inc.
Series: Intellimod™
Package: Bulk
Package / Case: Power Module
Mounting Type: Chassis Mount
HTSUS: 8541.29.0095
ECCN: EAR99
Configuration: 3 Phase
Voltage - Isolation: 2500Vrms
Type: IGBT
Current: 100 A
Voltage: 600 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1356366-PM100CL1A060
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

Self-Powered Single-Channel Isolated GaNFET Gate Driver with Power-Thru Integrated Isolated Bias Supply - AHV85110KNHTR - Allegro MicroSystems Inc.
Specs
Number of Outputs 1
Output Voltage 1000 volts
Package Type NH
View Details
Gate Driver IC - 906-1EDI60H12AHXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
4 suppliers
 - 74AHC2G125DC-Q100H - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details