The PLS100J065A is a 650V/100A silicon carbide Schottky barrier diode module in a SOT-227 package, designed for high-efficiency power conversion in applications such as solar inverters and uninterruptible power supplies. It features zero reverse recovery current, a ceramic package providing 2.5kV isolation, and a maximum junction temperature of 175°C. The device has a forward voltage of 1.45V at 100A and 25°C, with a thermal resistance from junction to case of 0.38°C/W. It operates from -40°C to 150°C and is RoHS compliant. The module supports high-speed switching with low switching losses and a total capacitive charge of 275nC at 400V reverse voltage.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PLS100J065A |
| Product Name | Silicon Carbide MOSFET Modules |
| Package Type | SOT-227 |