Powerex, Inc. Thyristor, Scr, 250A, 800V, Module; Scr Module Type Powerex ND420825

Description
THYRISTOR, SCR, 250A, 800V, MODULE; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average Forward Current:250A; On State RMS Current:393A; Product Range:- RoHS Compliant: Yes
Description
THYRISTOR, SCR, 250A, 800V, MODULE; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average Forward Current:250A; On State RMS Current:393A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, Scr, 250A, 800V, Module; Scr Module Type Powerex - 20C3235 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 250A, 800V, Module; Scr Module Type Powerex
20C3235
Thyristor, Scr, 250A, 800V, Module; Scr Module Type Powerex 20C3235
THYRISTOR, SCR, 250A, 800V, MODULE; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average Forward Current:250A; On State RMS Current:393A; Product Range:- RoHS Compliant: Yes

THYRISTOR, SCR, 250A, 800V, MODULE; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average Forward Current:250A; On State RMS Current:393A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 20C3235
Product Name Thyristor, Scr, 250A, 800V, Module; Scr Module Type Powerex
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - MCR69-003 - 926845-MCR69-003 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
View Details
B-2 and B-2T Series SCR/Diode Module - B662-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
SCRs - Single - Modules - TT251N14KOF - 1274935-TT251N14KOF - Win Source Electronics
Specs
Thyristor Type SCR
View Details