Diode Array 1 Pair Series Connection Standard 2000V 260A Chassis Mount POW-R-BLOK™ Module
DIODE MODULE, 2KV, 260A, POW-R-BLOK; Repetitive Peak Reverse Voltage:2kV; Average Forward Current:260A; Forward Voltage Max:1.35V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
DIODE MOD GP 2000V 260A POWRBLOK
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers |
| Product Number | ND412026-ND | 20C3231 | ND412026 |
| Product Name | Diode Arrays | Diode Module, 2Kv, 260A, Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | POW-R-BLOK™ Module |