Powerex Dual Diode Modules are designed for use in applications requiring rectification and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Underwriters Laboratories
Diode Array 1 Pair Series Connection Standard 1600V 260A Chassis Mount POW-R-BLOK™ Module
DIODE MOD GP 1600V 260A POWRBLOK
DIODE MODULE, DUAL, 1.6KV; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:260A; Forward Voltage Max:1.35V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Forward Surge Current:8kA RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Rectifiers | Diodes |
| Product Number | ND411626 | 835-1033-ND | ND411626 | 14C7691 |
| Product Name | Diode Module | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Module, Dual, 1.6Kv; Repetitive Peak Reverse Voltage Powerex |
| Diode Type | Diode Module | |||
| IF | 260000 mA | 260000 mA | ||
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | POW-R-BLOK™ Module |