Powerex, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - M81711FP M81711FP

Description
Manufacturer: Powerex Inc. Win Source Part Number: 924998-M81711FP Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Bulk Package: 8-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Supply Voltage: Not Required Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 924998-M81711FP Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Bulk Package: 8-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Supply Voltage: Not Required Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - M81711FP
M81711FP
PMIC - PMIC - Power Distribution Switches, Load Drivers - M81711FP M81711FP
Manufacturer: Powerex Inc. Win Source Part Number: 924998-M81711FP Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Bulk Package: 8-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Supply Voltage: Not Required Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Powerex Inc.
Win Source Part Number: 924998-M81711FP
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Bulk
Package: 8-SOIC (0.173", 4.40mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - M81711FP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
M81711FP
PMIC - Power Distribution Switches, Load Drivers M81711FP
IC PWR DRIVER 1:1 8SOP

IC PWR DRIVER 1:1 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number M81711FP M81711FP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - M81711FP PMIC - Power Distribution Switches, Load Drivers
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-701 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details