Powerex, Inc. Full, Half-Bridge (H Bridge) Drivers M81709FP

Description
Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP
Request a Quote Datasheet
Description
Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - M81709FP-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
M81709FP-ND
Full, Half-Bridge (H Bridge) Drivers M81709FP-ND
Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP

Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - M81709FP - 207197-M81709FP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - M81709FP
207197-M81709FP
PMIC - PMIC - Full, Half - Bridge Drivers - M81709FP 207197-M81709FP
Manufacturer: Powerex Inc. Win Source Part Number: 207197-M81709FP Packaging: Bulk Applications: AC Loads, Bulbs, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Shoot-Through Voltage - Load: 500V (Max) Rds On (Typ): 2.5 Ohm LS, 10 Ohm HS Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 2.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 125°C (TJ) Case / Package: 16-SOP Supply Voltage - Operating: 10 V to 20 V Channel Output Current: 2A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Powerex Inc.
Win Source Part Number: 207197-M81709FP
Packaging: Bulk
Applications: AC Loads, Bulbs, General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Shoot-Through
Voltage - Load: 500V (Max)
Rds On (Typ): 2.5 Ohm LS, 10 Ohm HS
Load Type: Inductive, Capacitive, Resistive
Current - Peak Output: 2.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 125°C (TJ)
Case / Package: 16-SOP
Supply Voltage - Operating: 10 V to 20 V
Channel Output Current: 2A
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full Half-Bridge Drivers - M81709FP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
M81709FP
Full Half-Bridge Drivers M81709FP
Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP

Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - M81709FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
M81709FP
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers M81709FP
IC HALF BRIDGE DRIVER 2A 16SOP

IC HALF BRIDGE DRIVER 2A 16SOP

Supplier's Site
Driver, Igbt Mosfet, Half Bridge, Soic-16; No. Of Channels Powerex - 53K6143 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Igbt Mosfet, Half Bridge, Soic-16; No. Of Channels Powerex
53K6143
Driver, Igbt Mosfet, Half Bridge, Soic-16; No. Of Channels Powerex 53K6143
DRIVER, IGBT MOSFET, HALF BRIDGE, SOIC-16; No. of Channels:-; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:16Pins; IC Case / Package:SOIC; Input Type:-; Source Current:-; Sink Current:-; Input Delay:- RoHS Compliant: Yes

DRIVER, IGBT MOSFET, HALF BRIDGE, SOIC-16; No. of Channels:-; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:16Pins; IC Case / Package:SOIC; Input Type:-; Source Current:-; Sink Current:-; Input Delay:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number M81709FP-ND 207197-M81709FP M81709FP M81709FP 53K6143
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - M81709FP Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Driver, Igbt Mosfet, Half Bridge, Soic-16; No. Of Channels Powerex
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts 20 to 10 volts
Operating Temperature -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F)
Package Type SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOP; 16-SOP SOIC; 16-SOIC (0.209\", 5.30mm Width) SOIC
Packing Method Bulk Bulk; Bulk; Other Bulk; Bulk; Other Bulk; Bulk; Other
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT125PW/S400,11 - Rochester Electronics
Specs
Package Type SOP; SSOP; TSSOP
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53254A-D02AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 100000 kHz
View Details