Powerex, Inc. Full, Half-Bridge (H Bridge) Drivers M81707FP

Description
Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP
Request a Quote Datasheet
Description
Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - M81707FP-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
M81707FP-ND
Full, Half-Bridge (H Bridge) Drivers M81707FP-ND
Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP

Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - M81707FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
M81707FP
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers M81707FP
IC HALF BRIDGE DRIVER 16SOP

IC HALF BRIDGE DRIVER 16SOP

Supplier's Site
Full Half-Bridge Drivers - M81707FP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
M81707FP
Full Half-Bridge Drivers M81707FP
Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP

Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP

Buy Now Datasheet
Driver, Mosfet/igbt, Half Bridge, Soic-16; No. Of Channels Powerex - 30M5017 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Mosfet/igbt, Half Bridge, Soic-16; No. Of Channels Powerex
30M5017
Driver, Mosfet/igbt, Half Bridge, Soic-16; No. Of Channels Powerex 30M5017
DRIVER, MOSFET/IGBT, HALF BRIDGE, SOIC-16; No. of Channels:-; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:16Pins; Driver Case Style:SOIC; Input Type:-; Source Current:-; Sink Current:-; Input Delay:- RoHS Compliant: Yes

DRIVER, MOSFET/IGBT, HALF BRIDGE, SOIC-16; No. of Channels:-; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:16Pins; Driver Case Style:SOIC; Input Type:-; Source Current:-; Sink Current:-; Input Delay:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number M81707FP-ND M81707FP M81707FP 30M5017
Product Name Full, Half-Bridge (H Bridge) Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers Driver, Mosfet/igbt, Half Bridge, Soic-16; No. Of Channels Powerex
Supply Voltage 10 to 20 volts 20 to 10 volts 10 to 20 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; 16-SOIC (0.209\", 5.30mm Width) SOIC; SOIC
Packing Method Bulk Bulk; Bulk; Other Bulk; Bulk; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC2351DBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
 - 74AHC2G126DC/S911,H - Rochester Electronics
Specs
Package Type SOP; SSOP; VSSOP
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53311-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details