Powerex, Inc. Full, Half-Bridge (H Bridge) Drivers M81705FP

Description
Half Bridge Driver AC Loads, Bulbs, General Purpose Power MOSFET 8-SOP
Request a Quote Datasheet
Description
Half Bridge Driver AC Loads, Bulbs, General Purpose Power MOSFET 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - M81705FP-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
M81705FP-ND
Full, Half-Bridge (H Bridge) Drivers M81705FP-ND
Half Bridge Driver AC Loads, Bulbs, General Purpose Power MOSFET 8-SOP

Half Bridge Driver AC Loads, Bulbs, General Purpose Power MOSFET 8-SOP

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - M81705FP - 924997-M81705FP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - M81705FP
924997-M81705FP
PMIC - PMIC - Full, Half - Bridge Drivers - M81705FP 924997-M81705FP
Manufacturer: Powerex Inc. Win Source Part Number: 924997-M81705FP Operating Temperature Range: -20°C ~ 125°C (TJ) Features: Half Bridge Driver AC Loads, Bulbs, General Purpose Power MOSFET 8-SOP Package: Bulk Package: 8-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Powerex Inc.
Win Source Part Number: 924997-M81705FP
Operating Temperature Range: -20°C ~ 125°C (TJ)
Features: Half Bridge Driver AC Loads, Bulbs, General Purpose Power MOSFET 8-SOP
Package: Bulk
Package: 8-SOIC (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Full Half-Bridge Drivers - M81705FP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
M81705FP
Full Half-Bridge Drivers M81705FP
Half Bridge Driver AC Loads, Bulbs, General Purpose Power MOSFET 8-SOP

Half Bridge Driver AC Loads, Bulbs, General Purpose Power MOSFET 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - M81705FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
M81705FP
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers M81705FP
IC HALF BRIDGE DRIVER 8SOP

IC HALF BRIDGE DRIVER 8SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number M81705FP-ND 924997-M81705FP M81705FP M81705FP
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - M81705FP Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 13.5 to 20 volts 13.5 to 20 volts 20 to 13.5 volts
Operating Temperature -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F)
Package Type SOIC; "8-SOIC (0.173"", 4.40mm Width)" SOP; SOIC; 8-SOP SOIC; 8-SOIC (0.173\", 4.40mm Width) SOIC
Packing Method Bulk Bulk; Bulk; Other Bulk; Bulk; Other
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6284KLPTR-T-1 - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting
Output Current 0.1200 amps
View Details
Gate Drivers - 2EDL05N06PFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Supply Voltage 10 to 20 volts
View Details
6 suppliers
 - 74AHCT125PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP14
Packing Method Tube; Tube; Other
View Details