Powerex, Inc. Full, Half-Bridge (H Bridge) Drivers M81702FP

Description
Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP
Request a Quote Datasheet
Description
Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - M81702FP-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
M81702FP-ND
Full, Half-Bridge (H Bridge) Drivers M81702FP-ND
Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP

Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - M81702FP - 924996-M81702FP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - M81702FP
924996-M81702FP
PMIC - PMIC - Full, Half - Bridge Drivers - M81702FP 924996-M81702FP
Manufacturer: Powerex Inc. Win Source Part Number: 924996-M81702FP Operating Temperature Range: -20°C ~ 125°C (TJ) Features: Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 16-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Powerex Inc.
Win Source Part Number: 924996-M81702FP
Operating Temperature Range: -20°C ~ 125°C (TJ)
Features: Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP
Package: Bulk
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - M81702FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
M81702FP
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers M81702FP
IC HALF BRIDGE DRIVER 2A 16SOP

IC HALF BRIDGE DRIVER 2A 16SOP

Supplier's Site
Full Half-Bridge Drivers - M81702FP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
M81702FP
Full Half-Bridge Drivers M81702FP
Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP

Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number M81702FP-ND 924996-M81702FP M81702FP M81702FP
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - M81702FP Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 5 to 20 volts 20 to 5 volts 5 to 20 volts
Operating Temperature -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F)
Package Type SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOP; SOIC; 16-SOP SOIC SOIC; 16-SOIC (0.209\", 5.30mm Width)
Packing Method Bulk Bulk; Bulk; Other Bulk; Bulk; Other
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - 75374N - 198285-75374N - Win Source Electronics
Specs
Driver Type Low-side
Output Current 0.5000 amps
Supply Voltage 4.75 to 28 volts
View Details
 - 74AHCT2G241GD,125 - Rochester Electronics
Specs
Package Type SOLCC8
Packing Method Tape Reel; Tape & Reel; Other
View Details
Gate Driver IC - SI8230BB-D-ISR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
4 suppliers