Powerex, Inc. PMIC - PMIC - Full, Half - Bridge Drivers - M81701FP M81701FP

Description
Manufacturer: Powerex Inc. Win Source Part Number: 924995-M81701FP Operating Temperature Range: -20°C ~ 125°C (TJ) Features: Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 924995-M81701FP Operating Temperature Range: -20°C ~ 125°C (TJ) Features: Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - M81701FP
924995-M81701FP
PMIC - PMIC - Full, Half - Bridge Drivers - M81701FP 924995-M81701FP
Manufacturer: Powerex Inc. Win Source Part Number: 924995-M81701FP Operating Temperature Range: -20°C ~ 125°C (TJ) Features: Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Powerex Inc.
Win Source Part Number: 924995-M81701FP
Operating Temperature Range: -20°C ~ 125°C (TJ)
Features: Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP
Package: Bulk
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - M81701FP-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
M81701FP-ND
Full, Half-Bridge (H Bridge) Drivers M81701FP-ND
Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP

Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP

Buy Now Datasheet
Full Half-Bridge Drivers - M81701FP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
M81701FP
Full Half-Bridge Drivers M81701FP
Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP

Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - M81701FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
M81701FP
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers M81701FP
IC HALF BRIDGE DRIVER 2A 16SOP

IC HALF BRIDGE DRIVER 2A 16SOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 924995-M81701FP M81701FP-ND M81701FP M81701FP
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - M81701FP Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Operating Temperature -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F)
Package Type SOP; SOIC; 16-SOP SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOIC; 16-SOIC (0.209\", 5.30mm Width) SOIC
Supply Voltage 5 to 20 volts 5 to 20 volts 20 to 5 volts
Packing Method Bulk Bulk; Bulk; Other Bulk; Bulk; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53303-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
Clock Buffers, Drivers - CDCLVP1204ARGTT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.6 volts
Switching Frequency 2.00E6 kHz
View Details
Gate Drivers - 448-2EDN8524GXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 5 amps
View Details
3 suppliers
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details